RS Components, Ltd. Hose Pipe & Flexible Tubes 1860593

Description
PTFE Tube Natural - 10mm x 8mm x 50m
Request a Quote
Description
PTFE Tube Natural - 10mm x 8mm x 50m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1860593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1860593
Hose Pipe & Flexible Tubes 1860593
PTFE Tube Natural - 10mm x 8mm x 50m

PTFE Tube Natural - 10mm x 8mm x 50m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1860593
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 870 psi (612 m H2O)
Material Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Polytetrafluoroethylene (ptfe)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 1.008 inch (25.6 mm)
View Details
Hose Assemblies - 1369436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.748 inch (19 mm)
O.D. 0.969 inch (24.6 mm)
View Details
Hose Pipe & Flexible Tubes - 1467726 - RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
O.D. 0.846 inch (21.5 mm)
Temperature Range 284 F (140 C)
View Details
Hose Pipe & Flexible Tubes - 1357817 - RS Components, Ltd.
Specs
I.D. 0.472 inch (12 mm)
O.D. 0.689 inch (17.5 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details