RS Components, Ltd. Hose Pipe & Flexible Tubes 1860592

Description
PTFE Tube Natural - 8mm x 6mm x 50m
Request a Quote
Description
PTFE Tube Natural - 8mm x 6mm x 50m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1860592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1860592
Hose Pipe & Flexible Tubes 1860592
PTFE Tube Natural - 8mm x 6mm x 50m

PTFE Tube Natural - 8mm x 6mm x 50m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1860592
Product Name Hose Pipe & Flexible Tubes
I.D. 0.236 inch (6 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 348 psi (245 m H2O)
Material Fluoropolymers / Silicone; PTFE (Poly Tetra Fluoro Ethylene); Polytetrafluoroethylene (ptfe)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1228460 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258570 - RS Components, Ltd.
Specs
I.D. 1.260 inch (32 mm)
O.D. 1.614 inch (41 mm)
Working Pressure 65 psi (45.93 m H2O)
View Details
Hydraulic Hose Assemblies - 1102023 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Hose Assemblies - 1369504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details