Fits into a mounting ring secured to ceiling or wall, with the ducting attached. 2 sizes available, for 100mm or 150mm ducting.
A fitted gasket forms an airtight seal. With 1/4 turn bayonet fixing for quick removal and an adjustable setting with locknut
Duct Size = 150mm
Dimensions = 202 (Dia.) x 60mm
Depth = 60mm
Diameter = 202mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Air Diffusers and Grilles |
| Product Number | 1854690 |
| Throw Pattern | 360 Degree |