RS Components, Ltd.
Belt Pulleys
184842
Description
PB PULLEY 5M-15MM 72T
Request a Quote
Email Supplier
Description
PB PULLEY 5M-15MM 72T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Timing Pulleys (metric) |
|
Product Number
|
184842 |
|
Product Name
|
Belt Pulleys |
|
Pitch Type
|
5mm
|
|
Material
|
Aluminum; Aluminium
|
|
Teeth
|
72
|
|
Belt Width
|
15 mm (0.5906 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pitch Type
5mm
Material
Aluminum; Aluminium
Teeth
36
View Details
Material
Cast iron, steel
Cast iron, steel
Pulley Diameter
85.5 mm (3.37 inch)
View Details
Pitch Type
2.5mm
Material
Aluminum; Aluminium
Teeth
40
View Details
Pitch Type
5mm
Material
Aluminum; Aluminium
Aluminium
Teeth
20
View Details