Brushless Flat DC-Servomotor, 30 W, 24 V
| RS Components, Ltd. | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | 1846935 |
| Product Name | Servo Motors |
| AC Voltage & Frequency | 24 V |
| Output Power | 0.0402 HP |
| Continuous Current | 1.17 amps |
| Continuous Torque | 0.4 In-lbs (0.4184 kg-cm) |
| Units | Metric |