Cam Clutch BB-1K -K Series, bore 40mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 1845749 |
| Product Name | Sprag Clutch Bearings |
| Design Units | Metric |
| Bore | 1.5748 inch (40.000 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |
| Static Axial | 2630 lbs (1193 kg) |