RS Components, Ltd. Instrument Cases 1815926

Description
ENCLOSURE 3U
Request a Quote
Description
ENCLOSURE 3U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1815926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1815926
Instrument Cases 1815926
ENCLOSURE 3U

ENCLOSURE 3U

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1815926
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Height 5.12 inch (130 mm)
Length 2.76 inch (70 mm)
View Details
Transit Cases - 288681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Copolymer
Height 9.92 inch (252 mm)
View Details
Anti Static Packaging - 1718518 - RS Components, Ltd.
Specs
Features ESD
Length 2.99 inch (76 mm)
Width 5 inch (127 mm)
View Details
Anti Static Packaging - 1908423 - RS Components, Ltd.
Specs
Features StaticShield
Length 15.94 inch (405 mm)
Width 13.98 inch (355 mm)
View Details