Capacitor Au Radial 150UF +-20% 63V PVC
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1815545P |
| Product Name | Aluminium Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 C (-40 F) |