Capacitor Au Radial 10UF ±20% 450V PVC 1
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1815482P |
| Product Name | Aluminium Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -25 C (-13 F) |