Capacitor Au 1000UF M(+-20%) 16V PVC 10
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1815403P |
| Product Name | Aluminium Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 C (-40 F) |