Tantalum Capacitors dipped 33uF 6.3V 20%
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1814763 |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Tantalum; Electrolytic |