RS Components, Ltd. Magnetic Drill Bits 1797795

Description
CORE DRILL HSS DIA 16 X 25mm WELDON
Request a Quote
Description
CORE DRILL HSS DIA 16 X 25mm WELDON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1797795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1797795
Magnetic Drill Bits 1797795
CORE DRILL HSS DIA 16 X 25mm WELDON

CORE DRILL HSS DIA 16 X 25mm WELDON

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1797795
Product Name Magnetic Drill Bits
Diameter 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
View Details