Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
RS COMPONENTS, LTD.
1754130 -- CHASSIS MOUNT RESISTORS
RS Components, Ltd.
Chassis Mount Resistors
1754130
Description
Resistor Aluminium Housed 50W 5% 24R
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Resistor Aluminium Housed 50W 5% 24R
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1754130
Chassis Mount Resistors
1754130
Resistor Aluminium Housed 50W 5% 24R
Resistor Aluminium Housed 50W 5% 24R
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Resistors
Product Number
1754130
Product Name
Chassis Mount Resistors
Technology / Construction
MetalAlloy; Aluminium
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Chassis Mount Resistors
1311264
Specs
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
RS Components, Ltd.
Adjustable Resistors
1363281
Specs
Technology / Construction
Wire wound
Mounting / Packaging
Radial Leads; Radial
Standards and Certifications
RoHS; No
View Details
RS Components, Ltd.
Surface Mount Resistors
1364746
Specs
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Through Hole Resistors
1260425
Specs
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details