RS Components, Ltd. Back Boxes 1752877

Description
2 gang surface metalclad box 35mm
Request a Quote
Description
2 gang surface metalclad box 35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 1752877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
1752877
Back Boxes 1752877
2 gang surface metalclad box 35mm

2 gang surface metalclad box 35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1752877
Product Name Back Boxes
Depth 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details