ABS plastic box,125x25x85, PF, Gray
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1748921 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 3.35 inch (85 mm) |
| Width | 4.92 inch (125 mm) |
| Depth | 0.9843 inch (25 mm) |