ABS plastic box,100x35x150, PF, Gray
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1748910 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 5.91 inch (150 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 1.38 inch (35 mm) |