ABS plastic box, 120x170x80, GA, IP54
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1748889 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.72 inch (120 mm) |
| Width | 6.69 inch (170 mm) |
| Depth | 3.15 inch (80 mm) |