DP Series Power Inductor 68uH 10A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1730063 |
| Product Name | Leaded Inductors |
| Application | Power Choke |
| Inductance Range | 68 microH |
| Inductance Tolerance | 0.0 to 15 (+/- %) |
| DCR | 0.0420 ohms |