DP Series Power Inductor 100uH 2A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1730032 |
| Product Name | Leaded Inductors |
| Application | Power Choke |
| Inductance Range | 100 microH |
| Inductance Tolerance | 0.0 to 15 (+/- %) |
| DCR | 0.1090 ohms |