External Power Supply, 36W, Level VI
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1720754 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Operating Temperature | 40 C (104 F) |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |