RS Components, Ltd. Lab Coats 1716845

Description
RS PRO 2852NARL Lab Coat
Request a Quote
Description
RS PRO 2852NARL Lab Coat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lab Coats - 1716845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Lab Coats
1716845
Lab Coats 1716845
RS PRO 2852NARL Lab Coat

RS PRO 2852NARL Lab Coat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 1716845
Product Name Lab Coats
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Trousers - 107664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Pants
Material Softshell Fabric
View Details
Polo Shirts - 106337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details