Common Mode Choke 2x100mH 0.35A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1670382 |
| Product Name | Leaded Inductors |
| Application | Common Mode Choke |
| Inductance Range | 100000 microH |
| Inductance Tolerance | -30 to 50 (+/- %) |
| DCR | 4.5 ohms |