LCD Display Yel-Green 2x16 Transflective
| RS Components, Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 1631912 |
| Product Name | LCD Monochrome Displays |
| Display Type | Character Display |
| Number of Lines | 2 |
| Characters per Line | 16 |
| Character Width | 4.8 mm (0.1890 inch) |