RS Components, Ltd. Anti Static Mats 1627591

Description
ESD desktop mat 180 x 135 mm
Request a Quote
Description
ESD desktop mat 180 x 135 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Mats - 1627591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
1627591
Anti Static Mats 1627591
ESD desktop mat 180 x 135 mm

ESD desktop mat 180 x 135 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 1627591
Product Name Anti Static Mats
Mat Type ESD / Static Dissipative; Specialty; ESD Protection Space
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2325546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Specialty; Work Surfaces
Color(s) Grey
Width 29.92 inch (760 mm)
View Details
Electrical Safety Mats - 546694 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Rubber
Color(s) Grey
View Details
Anti-Fatigue Mats - 1934566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material PVC Foam
Width 23.62 inch (600 mm)
View Details
Anti-Fatigue Mats - 2805456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant; Wet Area Mat
Material NR/SBR Rubber
Width 72.05 inch (1830 mm)
View Details