RS Components, Ltd. Power Distribution Units 1617274

Description
Vertical PDU 24 Schuko Socket 3m CEE7/7
Request a Quote
Description
Vertical PDU 24 Schuko Socket 3m CEE7/7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units - 1617274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Distribution Units
1617274
Power Distribution Units 1617274
Vertical PDU 24 Schuko Socket 3m CEE7/7

Vertical PDU 24 Schuko Socket 3m CEE7/7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Distribution Units (PDU)
Product Number 1617274
Product Name Power Distribution Units
Voltage 230V; 250 V ac
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 2703393 - RS Components, Ltd.
Specs
Voltage 230V; 250 V
Number of Outlets 10
Current 16.0 amps
View Details
Power Distribution Units - 2387178 - RS Components, Ltd.
Specs
Number of Outlets 27
Outlets IEC; IEC C13, IEC C19
View Details
Power Distribution Units - 2425850 - RS Components, Ltd.
Specs
Number of Outlets 4
Current 16.0 amps
View Details
Power Distribution Units - 8399799 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type G - British
Features On-Off Switch
View Details