Aluminium Enclosure, IP66, Shielded,
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1610937 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 3.98 inch (101 mm) |
| Width | 1.97 inch (50 mm) |
| Depth | 0.9646 inch (24.5 mm) |