RS Components, Ltd.
General Purpose Enclosures
1610931
Description
RS PRO 5500-06 Enclosure
Request a Quote
Email Supplier
Description
RS PRO 5500-06 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1610931 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.53 inch (115 mm)
|
|
Width
|
2.56 inch (65 mm)
|
|
Depth
|
1.19 inch (30.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.15 inch (80 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details