RS Components, Ltd.
General Purpose Enclosures
1610918
Description
RS PRO 5500-24 Enclosure
Request a Quote
Email Supplier
Description
RS PRO 5500-24 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1610918 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.76 inch (222 mm)
|
|
Width
|
5.74 inch (146 mm)
|
|
Depth
|
2.15 inch (54.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details