For control of lighting levels which can be raised or lowered through 10 incremental steps. Or switches between On and Off with two selectable modes: remember previous light level, or switch to maximum light level. Panel mount or can be located inside junction. Use with 3 or 4 wire connection. Soft on and off transitions. Supply voltage: 230Vac. Suitable for incandescent or halogen lamp loads of 400W. Dimensions: W50mm x H50mm x D22mm
Lighting Switch Type = Staircase
Supply Voltage = 230 V ac
Number of Channels = 1
Depth = 22mm
Height = 50mm
Terminal Type = Screw
IP Rating = IP20
RS Components, Ltd. | |
---|---|
Product Category | Lighting Controls |
Product Number | 159739 |
Controller Type | Time Clock Config |