RS Components, Ltd. Hi Vis Shorts 150296

Description
BERMUDA HV
Request a Quote
Description
BERMUDA HV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hi Vis Shorts - 150296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hi Vis Shorts
150296
Hi Vis Shorts 150296
BERMUDA HV

BERMUDA HV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 150296
Product Name Hi Vis Shorts
Material Cotton; Polyester; 40% Polyester, 60% Cotton
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Jackets - 103337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Jackets - 103340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
View Details
Hi Vis Jackets - 103290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details