RS Components, Ltd.
Hi Vis Shorts
150295
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Safety Clothing |
|
Product Number
|
150295 |
|
Product Name
|
Hi Vis Shorts |
|
Material
|
Cotton; Polyester; 40% Polyester, 60% Cotton
|
Unlock Full Specs
to access all available technical data
Similar Products
Clothing Type
Pants
Material
Cotton; Polyester; Polyester, Cotton
View Details
Clothing Type
Jacket/Coat
Material
Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Clothing Type
Shirt
Material
Cotton; 100% Cotton
View Details