RS Components, Ltd. Jackets 150181

Description
SOFT SHELL
Request a Quote
Description
SOFT SHELL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jackets - 150181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jackets
150181
Jackets 150181
SOFT SHELL

SOFT SHELL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 150181
Product Name Jackets
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
T-Shirts - 100227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Overalls - 103302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Coveralls/Body Suit
Material Cotton; 1% Carbon Fibre, 99% Cotton
View Details
T-Shirts - 100229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details