RS Components, Ltd.
Jackets
150177
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Safety Clothing |
|
Product Number
|
150177 |
|
Product Name
|
Jackets |
|
Clothing Type
|
Jacket/Coat
|
Unlock Full Specs
to access all available technical data
Similar Products
Clothing Type
Coveralls/Body Suit
Material
Cotton; 1% Carbon Fibre, 99% Cotton
View Details
Clothing Type
Jacket/Coat
Material
Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Clothing Type
Shirt
Material
Cotton; 100% Cotton
View Details
Clothing Type
Shirt
Material
Cotton; Polyester; 65% Polyester, 35% Cotton
View Details