RS Components, Ltd.
Bodywarmers
150117
Description
GILET REMBOURRÉ LÉGER
Request a Quote
Email Supplier
Description
GILET REMBOURRÉ LÉGER
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Safety Clothing |
|
Product Number
|
150117 |
|
Product Name
|
Bodywarmers |
|
Material
|
Polyester; 100% Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Clothing Type
Jacket/Coat
Material
Cotton; Cotton
Features
High Visibility
View Details
Clothing Type
Shirt
Material
Cotton; 100% Cotton
View Details
Clothing Type
Shirt
Material
Cotton; Polyester; 65% Polyester, 35% Cotton
View Details