RS Components, Ltd. Back Boxes 1486017

Description
Back box for Fuga grey
Request a Quote
Description
Back box for Fuga grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 1486017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
1486017
Back Boxes 1486017
Back box for Fuga grey

Back box for Fuga grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1486017
Product Name Back Boxes
Depth 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details