RS Components, Ltd. Back Boxes 1485991

Description
LK 503D5610 Back Box
Request a Quote
Description
LK 503D5610 Back Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Boxes - 1485991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Back Boxes
1485991
Back Boxes 1485991
LK 503D5610 Back Box

LK 503D5610 Back Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1485991
Product Name Back Boxes
Width 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details