Freewheel/Bearing CSK-M 15mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 1465259 |
| Product Name | Sprag Clutch Bearings |
| Design Units | Metric |
| Bore | 0.5906 inch (15.000 mm) |
| Outside Diameter | 1.3780 inch (35.000 mm) |
| Static Axial | 769 lbs (349 kg) |