500mW Precision Zener Diodes. Very Tight Tolerance on Zener Voltage Range. Surface Mount case: SOD-123
Nominal Zener Voltage = 15.2V
Diode Configuration = Single
Mounting Type = Surface Mount
Number of Elements per Chip = 1
Maximum Power Dissipation = 500 mW
Package Type = SOD-123
Zener Type = Precision
Zener Voltage Tolerance = 3%
Pin Count = 2
Test Current = 10mA
RS Components, Ltd. | |
---|---|
Product Category | Zener Diodes |
Product Number | 1460930 |
Package | SOD-123; SOD-123 |