The Innodisk USB Drive products provide high capacity USB flash memory storage that electrically complies with High-speed USB 2.0 interface & backward compatible with USB 1.1. The device features attractive small form factor and the connectivity over USB 2.0 and the NAND flash architecture provide a faster data transmission
High Speed up-to Read: 28 / Write: 24MB/sec (Sequential). Compliant with USB2.0 and USB1.1 interface. Golden finger with 30μ for highly reliable data transfer. Rugged Metal Housing ESD proof. Enhanced power cycling management. Intelligent error recovery system. Fixed BOM. Operating Temperature range : -40ï¾C to +85ï¾C
Capacity = 8 GB
Model = 2SE
USB Specification = USB 2.0
Industrial = Yes
Encryption = No
Nand Type = MLC
RS Components, Ltd. | |
---|---|
Product Category | Flash Memory Cards |
Product Number | 1448082 |
Memory Type | USB |