Introducing the Compact convection heater of temperature classes T3, T4 and T5 for use in areas with explosion hazard for prevention of formation of condensation and temperature fluctuations. Also benefitting in protection against frost in control and switch cabinets, and in measuring equipment.
⢠For areas with explosion hazard. ⢠Large convection surface. ⢠Clip and screw flange fixing. ⢠Ready-to-use with strain relief. ⢠Maintenance free. ⢠Temperature class T3 (200°C max) 50 W to 250 W. ⢠Temperature class T4 (135°C max) 50 W to 200 W. ⢠Temperature class T5 (100°C max) 50 W to 100 W
Output Power = 100W
Input Power Rating = 100W
Supply Voltage = 230 V ac
Surface Temperature = +135°C
Depth = 120mm
Height = 180mm
Width = 60mm
Series = CREx 020
RS Components, Ltd. | |
---|---|
Product Category | Electric Heaters |
Product Number | 1447580 |
Heater Type | EnclosureHeater |