PLZT Capacitor 700V 0.5uF J-Style Lead
| RS Components, Ltd. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1446611 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Applications | Automotive |
| RoHS Compliant | Yes |