Toshin Kogyo UTSJ series Aluminium electrolytic capacitors are high grade capacitors suited for audio applications. Temperature range is -40°C to +85°C. These capacitors also have low temperature stability. Rated operating temperature of 85°C for 1000 HRS.
Audio
Capacitance = 2.2µF
Technology = Electrolytic
Voltage = 50V dc
Mounting Type = Through Hole
Dimensions = 5.5 (Dia.) x 12mm
Height = 12mm
Diameter = 5.5mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Lead Pitch = 2mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1443249 |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Operating Temperature | -40 to 85 C (-40 to 185 F) |