20W 0-10V CC 1x40V out long Set at 700mA - LED Lighting System Components - LED Drivers
RS Components, Ltd. | |
---|---|
Product Category | LED Drivers |
Product Number | 1442782 |
Form Factor | Enclosed |
Type | Constant Current; Dimmable |
Input Voltage | 220 volts |
Input Current | 0.1500 amps |
Output Voltage | 40 volts |