Capacitor Tantalum 330uF 10V 70mOhm ESR - Capacitors - Tantalum Capacitors
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1441728 |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Electrolytic Capacitors | Tantalum |
Electrostatic Capacitors | Polymer |