EVIKEY ONE NFC is designed to facilitate the daily use of the access to your mobile in total safety
The EVIKEY ONE NFC keys incorporate a standalone Cybersecurity device called CONTACTLESS PADLOCK SELF SUFFICIENT, which generates electrical power to operate the FULLSECURE system. This energy is recovered by the signal produced by the NFC antenna of the NFC reader, in particular NFC smartphones. Thus, autonomous in electrical energy the key can be administered and unlocked without it being connected to an external power source coming from the USB connector
⢠Flash memory Type: TLC. ⢠PCBA (Printed Circuit Board Assemblies) USB Flash Drive: Waterproof. ⢠USB Controller type: USB 2.0 compatible USB 1.0. ⢠4 electronic security levels embedded. ⢠OS Compatibility FULLKEY: Android 2.3.3 and higher
Capacity = 16 GB
Model = eviKEY-NFC Pro
USB Specification = USB 2.0
Industrial = Yes
Encryption = Yes
RS Components, Ltd. | |
---|---|
Product Category | Flash Memory Cards |
Product Number | 1440547 |
Memory Type | USB |