The Rhode & Schwarz RTB2000 series digital oscilloscopes offer the Power of ten: 10-bit ADC, 10 Msample memory and 10.1 inch colour touchscreen. These features ombined with smart operating concepts make the R&S®RTB2000 series the perfect tools for university laboratories, for troubleshooting embedded designs during development and for production and service departments.,This series of oscilloscopes offer the largest (10.1 inch) capacitive touch display with the highest resolution of 1280 Ã 800 pixel in its class. The touch screen allows quick navigation in pop-up menus, easily adjust scaling, zoom in or to move a waveform and even annotate the display and take screenshots. It works just like your smartphone touch screen.,The R&S®RTB2000 series give users more than just an oscilloscope. It also includes a logic analyser, protocol analyser, waveform and pattern generator and digital voltmeter. Dedicated operating modes for frequency analysis, mask tests and long data acquisitions are also integrated. Debugging all kinds of electronic systems is easy and efficient.
10 bit vertical resolution. 1 mV/div: full measurement bandwidth and low noise. 10Msample standard and 20 Msample interleaved. Segmented memory: 160 Msample with history . 10.1 inch high resolution capacitive touch screen with gesture support. On-screen annotation function by using your finger with screen-shot capture . Fast access to important tools. Education mode disables automatic functions for more manual control. Multilingual support,Mixed signal operation option (model dependant, also any oscilloacope can be upgraded to MSO with the RTB-B1 MSO option (RS 143-9334)
143-9311 RTB2002, 70 MHz, 2ch,143-9312 RTB2002, 70MHz, 2ch, MSO,143-9313 RTB2004, 70 MHz, 4ch,143-9315 RTB2004, 70 MHz, 4ch, MSO,143-9316 RTB2002, 100 MHz, 2ch,143-9317 RTB2004, 100 MHz, 2ch, MSO,143-9318 RTB2004, 100 MHz, 4ch,143-9319 RTB2004,100 MHz,4ch, MSO,143-9321 RTB2002, 200 MHz, 2ch,143-9322 RTB2002, 200 MHz, 2ch, MSO,143-9323 RTB2004, 200 MHz, 4ch,143-9324 RTB2004, 200 MHz, 4ch, MSO,143-9325 RTB2002, 300 MHz, 2ch,143-9326 RTB2002, 300 MHz, 2ch, MSO,143-9327 RTB2004, 300 MHz, 4ch,143-9328 RTB2004, 300 MHz, 4ch, MSO
Number of Channels = 2
Bandwidth = 300MHz
Series = RTB2000
Power Source = Mains
Display Type = WXGA
Minimum Vertical Sensitivity = 1mV/div
Maximum Vertical Sensitivity = 5V/div
Minimum Time Base = 1ns/div
Maximum Time Base = 500s/div
Screen Size = 10.1in
RS Components, Ltd. | |
---|---|
Product Category | Oscilloscopes |
Product Number | 1439325 |
Bandwidth | 300 MHz |