The Hama Pequento² 3-button wireless laser mouse with high scan precision on practically all surfaces. The Pequento Wireless Laser Mouse uses a wireless connection to connect to the laptop, netbook or PC. The battery Indicator begins to flash when voltage is too low and the batteries need replacing
⢠The laser sensor makes exact control of the cursor possible on almost any surface. ⢠Storable USB receiver can be transported inside the mouse to save space. ⢠Rubberised handle surface for a comfortable and better grip. ⢠Separate on/off switch allows for energy-saving use of the mouse
System Requirements:. Operating system: Windows 10/8/7/Vista/XP Mac OS X. USB port
Model = Pequento²
Wired/Wireless = Wireless
Connection Type = USB
Mouse Tracking Method = Laser
Mouse Buttons = 3
Hand Orientation = Ambidextrous
Scroll Wheel = Yes
Colour = Black, Red
Dimensions = 49 x 81 x 31mm
Height = 31mm
RS Components, Ltd. | |
---|---|
Product Category | Computer Mice and Pointing Devices |
Product Number | 1438956 |
Device Type | Standard Mouse |
Number of Buttons | 3 |
Dimensions | 49 x 81 x 31mm |