INA from Schaeffler bearings have solid outer and inner rings and rib-guided cylindrical rollers. Since these bearings have the largest possible number of rolling elements, they have high radial load carrying capacity, high rigidity and are suitable for compact designs. Due to the kinematic conditions, however, they do not achieve the high speeds that are possible when using cylindrical roller bearings with cage.,Cable sheave bearings (cylindrical roller bearings with snap ring grooves) are locating bearings. These bearings are rigid and can support moderate axial forces in both directions and high radial forces. They consist of solid outer and inner rings with ribs, rib-guided cylindrical rollers and sealing rings.,The outer rings have snap ring grooves for retaining rings. The inner rings are axially split, 1 mm wider than the outer rings and held together by a rolled-in steel strip.
The bearings have higher load carrying capacity and longer life for the same dimensioning. In certain applications, a smaller bearing arrangement can be designed.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise
Inside Diameter = 45mm
Outside Diameter = 75mm
Roller Bearing Type = Cylindrical
Race Width = 40mm
Bore Type = Parallel
Material = Steel
Static Load Rating = 139000N
Number of Rows = 2
Dynamic Load Rating = 97000N
End Type = Sealed
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 1371777 |
Type | Cylindrical Roller |
Design Units | Metric |
Bore | 1.7717 inch (45.000 mm) |
Outside Diameter | 2.9528 inch (75.000 mm) |