INA from Schaeffler drawn cup needle roller bearings with open ends and closed ends are bearings with a small radial section height. They comprise thin-walled, drawn cup outer rings and needle roller and cage assemblies which together form a complete unit.,Most the bearings are of a single row design and do not have a lubrication hole. Double row designs have a lubrication hole and the suffix ZW.
These bearings allow the design of compact and easyâtoâfit bearing arrangements with high radial load carrying capacity.,Drawn cup needle roller bearings require a hardened and ground bearing raceway on the shaft.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise
Inside Diameter = 22mm
Outside Diameter = 28mm
Roller Bearing Type = Drawn Cup Needle
Race Width = 12mm
Bore Type = Parallel
Material = Steel
Static Load Rating = 13400N
Cage Material = Sheet Steel
Number of Rows = 1
Dynamic Load Rating = 9100N
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 1371758 |
Design Units | Metric |
Bore | 0.8661 inch (22.000 mm) |
Outside Diameter | 1.1024 inch (28.000 mm) |
Static Axial | 3012 lbs (1366 kg) |