Two breakout board modules which enable the testing and evaluation of the LPRS eRIC4 and eRIC9 RF Transceivers. The modules âbreaks outâ the 5 x 7 pins of the easy Radio Intelligent Controllers eRIC4 and eRIC9 to a more convenient 2 x 12 x 0.1ââpitch DIL pinout that matches commercial prototype breadboards. Two versions of the breakout module are available:. ⢠eRIC4-BOB (RS 136-7688) operates at 434 MHz and is intended for UK/European use. ⢠eRIC9-BOB (RS 136-7689) operates at 868 and 915 MHz and is suitable for European/US use. A supplied jumper with the eRIC9-BOB optionally connects the Frequency Select Pin (14) to 0V setting the base operating frequency to 915MHz and restricting operation to meet FCC (USA) requirements.
⢠Size: 67 x 20 x 5mm. ⢠Pinout: 2 rows of 12 x 0.1ââ pitch, spaced at 0.5 Inch. ⢠Antenna connection: SMA Jack connector or on-board eRIC UFL RF connector
RF Technology = RF Transceiver
Kit Classification = Breakout Board
For Use With = eRA and eRIC Modules
Frequency = 868 MHz, 915 MHz
Kit Name = easyRadio
RS Components, Ltd. | |
---|---|
Product Category | Electronic Development Boards |
Product Number | 1367689 |
Category | Development Suite / Kit |